注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥843.107311
10
¥795.384255
100
¥750.362507
500
¥707.88916
1000
¥667.819964
NW-P1700详情
Nuvoton NW-P1700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
900 - 7200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
240 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
Nuvoton Technology Corporation
Product Status
活跃
系列
NuMicro®
模块/板式
适配器板
NW-P1700拓展信息







哦! 它是空的。