W83310S-R详情
Nuvoton W83310S-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
N
Brand
Wiremold
Manufacturer
Wiremold
Part # Aliases
78677603874
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
8.500 lbs
Package Description
,
Manufacturer Part Number
W83310S-R
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NUVOTON TECHNOLOGY CORP
Risk Rank
5.59
包装
Bulk
类型
Accessories
子类别
Wire & Cable Management
Reach合规守则
compliant
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
W83310S-R拓展信息








哦! 它是空的。