NVE Corporation DDCC5E-005
- 收藏
- 对比
DDCC5E-005
1783-DDCC5E-005
电缆组件
--
大陆
立即发货

DDCC5E-005 datasheet pdf and Cable Assemblies product details from NVE Corporation stock available at utmel
1最小包装量--
DDCC5E-005详情
NVE Corporation DDCC5E-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Cable Types
Cat 5 UTP
Cable Length (m)
1.52
零件状态
活跃
性别
F-F
连接器类型A
RJ-45
连接器类型B
RJ-45
DDCC5E-005拓展信息
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation
NVE Corporation







哦! 它是空的。