A16详情
Nvidia A16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CUDA™ Cores
5120 | 4x 1280
Tensor Cores
160 | 4x 140
RT Cores
40 | 4x 10
GPU Memory
64 GB GDDR6 with Error Correcting Code (ECC) (16 GB per GPU)
GPU Memory Bandwidth
4x 232 GB/s
Max. Power Consumption
250 W
Interconnect
PCI Express Gen 4.0 x16
Thermal Solutions
Passive
vGPU Software Support
;
NVENC | NVDEC
4x | 8x (Includes AV1 Decode)
Secure & Measured Boot With Hardware Root of Trust
有
NEBS Ready
Level 3
A16拓展信息
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia










哦! 它是空的。