A30详情
Nvidia A30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CUDA™ Cores
3804
Tensor Cores
224
Peak FP64
5.2 TFLOPS
Peak FP64 Tensor Core
10.3 TFLOPS
Peak FP32
10.3 TFLOPS
TF32 Tensor Core
82 TFLOPS | 165 TFLOPS*
BFLOAT16 Tensor Core
165 TFLOPS | 330 TFLOPS*
Peak FP16 Tensor Core
165 TFLOPS | 330 TFLOPS*
Peak INT8 Tensor Core
330 TOPS | 661 TOPS*
GPU Memory
24 GB HBM2
Memory Bandwidth
933 GB/s
Thermal Solutions
Passive
Maximum Power Consumption
165 W
System Interface
PCIe Gen 4.0 | 64 GB/s
Multi-Instance GPU Support
有
vGPU Support
有
A30拓展信息
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia










哦! 它是空的。