07HN详情
NXP 07HN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
NXP SEMICONDUCTORS
Manufacturer
恩智浦半导体
Manufacturer Package Code
SOT616-1
Manufacturer Part Number
TFF1007HN/N1,118
Package Description
4 X 4 MM, 0.85 MM HEIGHT, PLASTIC, MO-220, SOT616-1, HVQFN-24
Part Life Cycle Code
活跃
Part Package Code
QFN
Risk Rank
5.66
Rohs Code
有
Reach合规守则
compliant
引脚数量
24
Brand Name
恩智浦半导体
源Url状态检查日期
2013-06-14 00:00:00
07HN拓展信息








哦! 它是空的。