Outdoor light fixture Dimensions L x W x H: 153 x 95 x 224 mm Voltage: 220 - 240 V Bulb: 2 LED Colour: Aluminium Energy class (built-in LED): A / A / A Light colour: Warm White Protection rating: IP44
起订量
1最小包装量--
添加到询价列表
16815/47/16NXPOutdoor light fixture Dimensions L x W x H: 153 x 95 x 224 mm Voltage: 220 - 240 V Bulb: 2 LED Colour: Aluminium Energy class (built-in LED): A / A / A Light colour: Warm White Protection rating: IP44