Outdoor light fixture Dimensions L x W x H: 127 x 164 x 395 mm Voltage: 220 - 240 V Bulb: 1 LED Colour: Anthracite Protection rating: IP44 Luminous flux: 350 lm Power: 7.5 W
起订量
1最小包装量--
添加到询价列表
16851/93/16NXPOutdoor light fixture Dimensions L x W x H: 127 x 164 x 395 mm Voltage: 220 - 240 V Bulb: 1 LED Colour: Anthracite Protection rating: IP44 Luminous flux: 350 lm Power: 7.5 W