2222-027-43221详情
NXP 2222-027-43221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
500V
Switch-off capacity
120kA
Voltage type
AC
Content
3pc(s)
Model
with blown fuse indicator
类型
Insulated grip plates made of metal
0个相似型号
2222-027-43221拓展信息








哦! 它是空的。