232219413471详情
NXP 232219413471重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Bulb type
LED (monochrome)
Protection class
III
Power supply (LOV)
mains-powered
Energy efficiency rating
G (A - G)
Factory colour
Black
电源
0.0000000000000W
0个相似型号
232219413471拓展信息








哦! 它是空的。