232270461503详情
NXP 232270461503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
自锁
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Non-Compliant
子类别
Circular Connectors
额定功率
63 mW
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
232270461503拓展信息
NXP
NXP
NXP
NXP
NXP
NXP








哦! 它是空的。