232272466801详情
NXP 232272466801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.13kg
Connections
G 1/ 4
Manufacturer part #
L07-200-MPQG
Material (details)
Body: Zinc die-cast · Reservoir: Plastic polycarbonate · Display dome: Polyamide · Seals: High-performance synthetic rubber and NBR
Internal thread
1/4
Max. operating pressure
10bar
类型
L07-200-MPQG
0个相似型号
232272466801拓展信息








哦! 它是空的。