2N5064,126详情
NXP 2N5064,126重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chromium-vanadium electric furnace steel
质量
1836g
Manufacturer part #
95 21 600
Material suitability
Cu- and Al-cable, one and multi-wire, not suitable for steel wire and hard drawn copper wires
Material properties
tempered,polishing
Suitable for
Single/multi-core aluminium and copper cables
类型
95 21 600
长度
600mm
0个相似型号
2N5064,126拓展信息








哦! 它是空的。