LED luminaire Dimensions L x W x H: 330 x 170 x 40 mm Voltage: 220...240 VAC Colour: White Light colour: Warm White Protection class: I Protection rating: IP20 Power: 15 W
起订量
1最小包装量--
添加到询价列表
31605/31/16NXPLED luminaire Dimensions L x W x H: 330 x 170 x 40 mm Voltage: 220...240 VAC Colour: White Light colour: Warm White Protection class: I Protection rating: IP20 Power: 15 W