LED luminaire Dimensions L x W x H: 74 x 70 x 119 mm Voltage: 220...240 VAC Colour: Grey Light colour: Warm White Protection class: I Protection rating: IP20 Power: 5 W
起订量
1最小包装量--
添加到询价列表
69087/87/16NXPLED luminaire Dimensions L x W x H: 74 x 70 x 119 mm Voltage: 220...240 VAC Colour: Grey Light colour: Warm White Protection class: I Protection rating: IP20 Power: 5 W