74HC299DB-T详情
NXP 74HC299DB-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
RoHS
Compliant
无铅
无铅
0个相似型号
74HC299DB-T拓展信息








哦! 它是空的。