8735085RL详情
NXP 8735085RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
电线引线
Manufacturer Part Number
P8-4904
Number of Digits
4
Approvals
CE, UL
Manufacturer
Redington Counters By Trumeter
Mounting
面板安装
颜色
White Text on Black Background
电源电压
24 VDC
重置
Push Button
0个相似型号
8735085RL拓展信息








哦! 它是空的。