9C06031A4303JLHFT详情
NXP 9C06031A4303JLHFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
Commercial
Package Type
VSSOP
Temperature Sensor Function
温度传感器
Interface Type
Serial (2-Wire)
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Typ)
3.3 V
Rad Hardened
无
Operating Supply Voltage (Min)
3(V)
Operating Temperature (Min.)
0C
包装
卷带
输出类型
Digital
决议案
9+Sign/12+Sign b
9C06031A4303JLHFT拓展信息








哦! 它是空的。