9C12063A37R4FKRFT详情
NXP 9C12063A37R4FKRFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
100C
Operational Class
IC
Operating Temperature Classification
Industrial
Package Type
SOIC
Temperature Sensor Function
温度传感器
Temperature Sensor Gain
10MV/°C
Rad Hardened
无
Operating Supply Voltage (Min)
5(V)
Operating Temperature (Min.)
-40C
包装
Rail/Tube
输出类型
Analog
准确性
±0.5C(LSB)
供应电流
0.4(mA)
9C12063A37R4FKRFT拓展信息








哦! 它是空的。