A7002CMHN1详情
NXP A7002CMHN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
QFN EP
Category
CABLE EQUALIZER
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Typ)
1.8(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.71(V)
Mounting
表面贴装
引脚数量
40
A7002CMHN1拓展信息








哦! 它是空的。