BGY1816S详情
NXP BGY1816S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Body Material
CERAMIC
Package Equivalence Code
FLNG,2.4H.SPACE
Manufacturer Part Number
BGY1816S
Manufacturer
Philips Semiconductors
Part Life Cycle Code
Transferred
Ihs Manufacturer
飞利浦半导体
Risk Rank
5.72
子类别
RF/Microwave Amplifiers
技术
HYBRID
Reach合规守则
unknown
电源
5,26 V
BGY1816S拓展信息








哦! 它是空的。