C635详情
NXP C635重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread length
10.5
Model
90°-elbow
Manufacturer Part Number
C635
Manufacturer
Century Interconnect Products
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CENTURY INTERCONNECT PRODUCTS
Manufacturer Series
C635
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
主体/外壳样式
JACK
C635拓展信息








哦! 它是空的。