CA9506详情
NXP CA9506重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
10.2
Core identification
Colour
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
CA9506拓展信息








哦! 它是空的。