CD4069UBP详情
NXP CD4069UBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP65
Construction type lens
Round
Colour front ring
Grey
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
CD4069UBP拓展信息








哦! 它是空的。