CD8028详情
NXP CD8028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-40 - 85
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.25 - 0.25
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.25 - 0.25
CD8028拓展信息








哦! 它是空的。