CGD982HC详情
NXP CGD982HC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.83
Manufacturer Part Number
CGD982HC
Manufacturer
恩智浦半导体
射频/微波器件类型
窄带高功率
达到SVHC
unknown
0个相似型号
CGD982HC拓展信息








哦! 它是空的。