CK2510A详情
NXP CK2510A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP69K
0个相似型号
CK2510A拓展信息
CK2510A详情
NXP CK2510A重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 105
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP69K
CK2510A拓展信息