CSR13D686KM详情
NXP CSR13D686KM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
127 MilliMeters
Package Type
Cartridge
Manufacturer Part Number
LSRK030.TXID
Interrupt Rating
300KA @ 600V
Approvals
UL;CSA
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
30
0个相似型号
CSR13D686KM拓展信息
08052R104K9BB0
NXP
2222-037-58108
NXP
222212316151
NXP
2222-021-35221
NXP
08052R152K9B20D
NXP
DD-501
NXP
MKT-P3304
NXP
2222-118-38229
NXP
2222 021 39339
NXP








哦! 它是空的。