FS32K116BRT0VLF详情
NXP FS32K116BRT0VLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
10.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
82
Min. permitted bending radius, stationary application/permanent installation
44
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FS32K116BRT0VLF拓展信息








哦! 它是空的。