NXP FX32K148UJT0VLQR
- 收藏
- 对比
FX32K148UJT0VLQR详情
NXP FX32K148UJT0VLQR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
134
Min. permitted bending radius, stationary application/permanent installation
67
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Screen over stranding
Braiding
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
13.4
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Conductor category
Class 5 = flexible
FX32K148UJT0VLQR拓展信息








哦! 它是空的。