GPR27P512A-073A/072B详情
NXP GPR27P512A-073A/072B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
52
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
106.7
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
260
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GPR27P512A-073A/072B拓展信息








哦! 它是空的。