IP4774CZ14详情
NXP IP4774CZ14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
NEXPERIA
Manufacturer
Nexperia
Manufacturer Part Number
IP4774CZ14
Moisture Sensitivity Levels
1
Package Description
,
Part Life Cycle Code
Obsolete
Risk Rank
5.71
Rohs Code
有
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS代码
8542.39.00.01
Reach合规守则
compliant
IP4774CZ14拓展信息








哦! 它是空的。