IP4791CZ12详情
NXP IP4791CZ12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
IP4791CZ12
Manufacturer
Nexperia
Part Life Cycle Code
Obsolete
Samacsys Description
NEXPERIA - IP4791CZ12 - HDMI DEVICE, ESD PROTECTION, HXSON-12
Ihs Manufacturer
NEXPERIA
Risk Rank
5.59
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS代码
8542.39.00.01
Reach合规守则
compliant
IP4791CZ12拓展信息








哦! 它是空的。