JN5168/A02Z详情
NXP JN5168/A02Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
3
Manufacturer Package Code
SOT618-7
Rohs Code
有
Manufacturer Part Number
JN5168/A02Z
Manufacturer
恩智浦半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.73
Part Package Code
QFN
引脚数量
40
Brand Name
恩智浦半导体
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
达到SVHC
compliant
JN5168/A02Z拓展信息








哦! 它是空的。