LPC1112FHN33/101102详情
NXP LPC1112FHN33/101102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
2
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
2
Max. operating pressure
25000
Number of auxiliary contacts as normally closed contact
0
深度
42
宽度
41
高度
93
LPC1112FHN33/101102拓展信息








哦! 它是空的。