LPC1114FBD48/301.151详情
NXP LPC1114FBD48/301.151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
Package Description
,
Manufacturer Part Number
LPC1114FBD48/301,151
Manufacturer
恩智浦半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.66
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
达到SVHC
unknown
LPC1114FBD48/301.151拓展信息








哦! 它是空的。