LPC1830FET256/CPAE详情
NXP LPC1830FET256/CPAE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
3
Manufacturer Package Code
SOT740-2
Rohs Code
有
Manufacturer Part Number
LPC1830FET256/CPAE
Manufacturer
恩智浦半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.78
Part Package Code
BGA
引脚数量
256
Brand Name
恩智浦半导体
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
达到SVHC
compliant
LPC1830FET256/CPAE拓展信息








哦! 它是空的。