LPC2194HBD64/00详情
NXP LPC2194HBD64/00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Incremental encoder
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
0个相似型号
LPC2194HBD64/00拓展信息
LPC2194HBD64/00详情
NXP LPC2194HBD64/00重要参数规格及、参数值,及相似型号如下:
Model
Incremental encoder
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
LPC2194HBD64/00拓展信息