LS1018AXE7PQA详情
NXP LS1018AXE7PQA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
L2 Cache Instruction / Data Memory
1 MB
Instruction Type
Floating Point
Shipping Restrictions
This product may require additional documentation to export from the United States.
L1 Cache Instruction Memory
48 kB
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
90
Mounting Styles
SMD/SMT
Interface Type
PCIe, SATA, UART, USB
Part # Aliases
935392916557
Manufacturer
NXP
Brand
恩智浦半导体
L1 Cache Data Memory
32 kB
Memory Types
DDR3L, DDR4
包装
Tray
应用
工业应用
子类别
Processors - Application Specialized
数据总线宽度
64 bit
产品类别
Processors - Application Specialized
核数量
1 Core
产品类别
Processors - Application Specialized
LS1018AXE7PQA拓展信息
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP








哦! 它是空的。