16-Bit Digital Signal Controller; Series:56800/E; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Package/Case:48-LQFP; No. of Pins:48; Controlle
起订量
1最小包装量--
添加到询价列表
MC56F8322VFA60NXP16-Bit Digital Signal Controller; Series:56800/E; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Package/Case:48-LQFP; No. of Pins:48; Controlle