MCIMX6Q-SL详情
NXP MCIMX6Q-SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
33.333
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
核心架构
ARM
套件内容
Development Board, MicroSD Card preloaded with TimeSys, USB Cable, Serial Cable, Power Supply
MCIMX6Q-SL拓展信息








哦! 它是空的。