MHW8242详情
NXP MHW8242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOT-115J
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
SOT-115J
Manufacturer Part Number
MHW8242
Manufacturer
飞思卡尔半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA SEMICONDUCTOR PRODUCTS
Risk Rank
5.69
子类别
RF/Microwave Amplifiers
技术
HYBRID
Reach合规守则
unknown
电源
24 V
电源电流-最大值
350 mA
MHW8242拓展信息








哦! 它是空的。