NXP N74F07N
- 收藏
- 对比
N74F07N
1786-N74F07N
无类别的
--
大陆
立即发货

IC, 74F FAST TTL, 74F07, DIP14, 5V, Logic Device Type:Buffer / Driver, Inverting, Logic Case Style:DIP, No. of Pins:14Pins, Supply Voltage Min:4.5V, Supply Voltage Max:5.5V, Operating Temperature Min:0 C, Operating Temperature RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。