PCA9420UK-EVM详情
NXP PCA9420UK-EVM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C, USB
Part # Aliases
935396236598
Manufacturer
NXP
Brand
恩智浦半导体
Tool Is For Evaluation Of
PCA9420
RoHS
N
类型
Power Management Specialized
子类别
开发工具
输出电压
-
产品类别
Power Management IC Development Tools
产品
评估板
套件内容
Eval Board PCA9420UK In Anti-Static Bag, USB to MPSSE Serial Cable, USB 2.0 Cable, Spare Jumpers
输入电压
5 V
产品类别
Power Management IC Development Tools
PCA9420UK-EVM拓展信息
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.








哦! 它是空的。