TCZ-27详情
NXP TCZ-27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
20 - 25
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 18
Type of electrical connection of main circuit
Screw connection
TCZ-27拓展信息








哦! 它是空的。