UBA3070T/N1-T详情
NXP UBA3070T/N1-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01010B0012
Max. frequency
5GHz
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 316/U
Case material
Brass nickel plated
Package Description
SOP, SOP8,.25
Rohs Code
有
Manufacturer Part Number
UBA3070T/N1-T
Manufacturer
恩智浦半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.84
类型
J01010B0012
Reach合规守则
unknown
阻抗
50Ω
UBA3070T/N1-T拓展信息
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP








哦! 它是空的。