UDA1344TS/N2,112详情
NXP UDA1344TS/N2,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
NXP SEMICONDUCTORS
Manufacturer
恩智浦半导体
Manufacturer Package Code
SOT341-1
Manufacturer Part Number
UDA1344TS/N2,112
Package Description
5.30 MM, PLASTIC, SOT-341-1, SSOP-28
Part Life Cycle Code
活跃
Part Package Code
SSOP2
Risk Rank
5.6
RoHS
Compliant
Reach合规守则
unknown
引脚数量
28
Brand Name
恩智浦半导体
源Url状态检查日期
2013-06-14 00:00:00
UDA1344TS/N2,112拓展信息








哦! 它是空的。