:UJA1061; No. of I/Os:6I/Os; Operating Temperature Range:-40°C to 125°C; Supply Current:70µA; Termination Type:Surface Mount Device
起订量
1最小包装量--
添加到询价列表
UJA1061TW/3V0,512NXP:UJA1061; No. of I/Os:6I/Os; Operating Temperature Range:-40°C to 125°C; Supply Current:70µA; Termination Type:Surface Mount Device