VP14551-1详情
NXP VP14551-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Manufacturer part #
H00030A0955
Content
1pc(s)
Case material
Metal
Total no. of pins
8, 10
Pins
-
Factory colour
Black
类型
Housing
0个相似型号
VP14551-1拓展信息
VP14551-1详情
NXP VP14551-1重要参数规格及、参数值,及相似型号如下:
RoHS-compliant
有
Manufacturer part #
H00030A0955
Content
1pc(s)
Case material
Metal
Total no. of pins
8, 10
Pins
-
Factory colour
Black
类型
Housing
VP14551-1拓展信息