NXP Semiconductors MC68HC705J2P
- 收藏
- 对比
MC68HC705J2P详情
NXP Semiconductors MC68HC705J2P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
phosphated steel (black color)
Gross weight
1.79
Transport packaging size/quantity
25*21*19/6000
Thread
3.5x32; coarse
Characteristic
sharp tip
Slot
cross type Pz2 (Ph)
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Package Description
,
Date Of Intro
2018-10-22
类型
Self-tapping screw for drywall - wood with countersunk head
HTS代码
8542.31.00.01
Reach合规守则
unknown
uPs/uCs/外围ICs类型
MICROCONTROLLER
MC68HC705J2P拓展信息
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.








哦! 它是空的。